EN
  • EN
  • DE

SY100EP32VZI-TR

Part No SY100EP32VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-SOIC  /  Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP32
Other Names SY100EP32VZI TR,SY100EP32VZI TR,SY100EP32VZITR,SY100EP32VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259063-SY100EP32VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP32VZI-TR CAD Model

Description

Product Overview: SY100EP32VZI-TR by Microchip Technology

The SY100EP32VZI-TR is a cutting-edge integrated circuit from Microchip Technology, renowned for its high-speed performance and reliability. This precision device is a key component in advanced electronic systems, providing a robust solution for a variety of applications.

Key Features:

  • High-Speed Operation: The SY100EP32VZI-TR is designed for rapid signal processing, making it ideal for high-frequency applications. Its fast propagation delay ensures efficient operation in critical timing circuits.
  • Differential PECL Inputs and Outputs: This IC features differential Positive Emitter-Coupled Logic (PECL) inputs and outputs, providing improved noise immunity and allowing for longer transmission distances compared to single-ended signals.
  • Low Voltage Operation: Operating at a low voltage range, the SY100EP32VZI-TR is optimized for low power consumption, which is essential for energy-sensitive designs.
  • Versatile Supply Voltage: The device supports a wide range of supply voltages, from 3.0V to 5.5V, making it compatible with various system power levels and enhancing its adaptability to different design requirements.
  • Temperature Range: This IC is built to perform reliably across a broad temperature range, ensuring stability and functionality in diverse environmental conditions.
  • Surface Mount Package: The SY100EP32VZI-TR comes in a compact, surface-mount package, facilitating its integration into space-constrained applications and streamlined PCB designs.

Applications:

The versatility of the SY100EP32VZI-TR allows it to be utilized in a wide array of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision timing circuits
  • Data transmission and clock distribution networks

Product Specifications:

Part Number SY100EP32VZI-TR Manufacturer Microchip Technology Package / Case Surface Mount Supply Voltage 3.0V to 5.5V Temperature Range Specified for operation

For designers looking for a reliable and high-performance solution, the SY100EP32VZI-TR by Microchip Technology represents an excellent choice, combining speed, efficiency, and versatility in a single integrated circuit.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess