EN
  • EN
  • DE

TSC426MJA

Part No TSC426MJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual Power MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1274671-TSC426MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC426MJA CAD Model

Description

The TSC426MJA from Maxim Integrated is a robust, high-performance MOSFET driver designed to cater to a wide range of applications requiring efficient power management and precise control. This driver is well-suited for driving both N-channel and P-channel MOSFETs, making it a versatile choice for designers looking to optimize their power systems.

Key Features

  • Dual Outputs: The TSC426MJA features dual non-inverting outputs, which can deliver peak currents up to 1.5A. This allows for the simultaneous control of two MOSFETs, ideal for push-pull configurations.
  • Wide Supply Voltage Range: With an operating voltage range of 4.5V to 18V, the device can be used in various applications, from low-voltage portable devices to industrial equipment.
  • Fast Switching Speed: It offers fast switching speeds with rise and fall times typically under 40ns, which helps in reducing switching losses and improving overall efficiency.
  • Low Power Consumption: The TSC426MJA is designed to consume minimal quiescent current, making it an energy-efficient option for battery-powered devices.
  • Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO), ensuring the MOSFETs are only driven when the supply voltage is within an acceptable range.

Applications

The TSC426MJA's robustness and flexibility make it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Amplifiers
  • LED Drivers

Package and Reliability

The TSC426MJA is offered in a reliable 8-pin CERDIP package that ensures sturdy performance even in harsh environments. Its operating temperature range of -55°C to +125°C guarantees stability across a wide range of thermal conditions, making it a reliable choice for industrial and automotive applications.

Conclusion

Overall, the TSC426MJA from Maxim Integrated stands out as a high-quality MOSFET driver, offering the performance, versatility, and reliability that engineers need to create efficient and durable power management systems. Whether for consumer electronics or industrial machinery, the TSC426MJA is engineered to provide a reliable driving solution for today's demanding applications.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess