EN
  • EN
  • DE

SY10E416JI-TR

Part No SY10E416JI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E416
Other Names SY10E416JI TR,SY10E416JI TR,SY10E416JITR,SY10E416JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256418-SY10E416JI-TR
Ultra Librarian 3D Model Ultra Librarian SY10E416JI-TR CAD Model

Description

Microchip Technology's SY10E416JI-TR

The SY10E416JI-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for demanding applications that require high-speed data manipulation and signal processing, this product is a testament to Microchip's commitment to providing advanced technology solutions that meet the needs of modern electronic systems.

Key Features:

  • High-Speed Operation: The SY10E416JI-TR is a testament to speed, capable of handling fast signal processing tasks with ease, making it ideal for high-frequency applications.
  • Quad Differential Line Receiver: It includes a quad differential line receiver, which enables it to receive multiple signals simultaneously, enhancing data throughput and system efficiency.
  • Versatility: This component is versatile and can be used in a variety of applications, such as telecommunications, data communications, and high-speed computing systems.
  • Robust Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Surface Mount Package: The SY10E416JI-TR comes in a surface-mount package, which makes it suitable for compact and densely populated printed circuit boards (PCBs).

Applications:

The SY10E416JI-TR is particularly well-suited for applications that demand high-speed data transfer and precise timing, such as:

  • High-speed networking equipment
  • Automated test equipment
  • High-performance computing
  • Servers and data centers
  • Signal integrity applications

Quality and Reliability:

Microchip Technology ensures that the SY10E416JI-TR meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to guarantee performance in critical applications. With Microchip's reputation for excellence, users can trust the SY10E416JI-TR to deliver exceptional performance and durability.

For designers and engineers looking for a reliable and high-speed integrated circuit solution, the SY10E416JI-TR from Microchip Technology stands out as a top choice. With its robust feature set and versatile applications, it is poised to drive innovation and efficiency in the next generation of electronic systems.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess