EN
  • EN
  • DE

SN74ALS580BDWE4

Part No SN74ALS580BDWE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257345-SN74ALS580BDWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS580BDWE4 CAD Model

Description

The SN74ALS580BDWE4 from Texas Instruments is a high-performance, octal D-type flip-flop with 3-state outputs. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and is designed to provide a perfect balance between speed and power consumption, making it ideal for a wide range of applications in the computing, telecommunications, and industrial markets.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • IC Family: ALS
  • Output Type: 3-State
  • Number of Elements per Chip: 8
  • Number of Pins: 20
  • Package: SOIC-20
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 12ns at 5V
  • Power Dissipation: Low

Product Description

The SN74ALS580BDWE4 features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The flip-flops can be used in a variety of ways, including as storage registers, buffers, or shift registers. The 3-state outputs, which can be placed in a high-impedance state, allow for bus-oriented applications, providing flexibility in system design.

With a wide operating temperature range and support for a supply voltage range of 4.5V to 5.5V, the SN74ALS580BDWE4 is designed for robust performance in diverse environments. The propagation delay time is optimized to ensure fast response times, which is crucial for high-speed data processing and communication systems.

Furthermore, the device is packaged in a slim SOIC-20 package, which is ideal for space-constrained applications. The low power dissipation of the ALS technology makes this device suitable for battery-powered and energy-efficient designs. Texas Instruments' commitment to quality and reliability ensures that the SN74ALS580BDWE4 is a smart choice for designers looking for a dependable and efficient flip-flop solution.

You May Also Be Interested in

Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess