EN
  • EN
  • DE

SY10EP01VZG

Part No SY10EP01VZG
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V/3.3V 4-INPUT OR/NOR | IC GATE OR/NOR 3.3/5V 4IN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262963-SY10EP01VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP01VZG CAD Model

Description

Microchip Technology's SY10EP01VZG: A High-Performance Logic Gate Solution

The SY10EP01VZG from Microchip Technology is a pinnacle of precision and performance in the realm of high-speed logic gates. Designed to meet the rigorous demands of advanced electronic systems, this product is a versatile single 2-input OR/NOR gate from the EP01 family, fabricated with advanced silicon-gate CMOS technology to ensure minimal power consumption and high tolerance to noise.

This remarkable component boasts differential operation, which not only enhances noise immunity but also allows for the use of smaller voltage swings to reduce power consumption further. The SY10EP01VZG operates from a 3.3V to 5V power supply, making it compatible with a wide range of applications and ensuring its adaptability in various system designs.

The device features a maximum frequency of 3GHz, which makes it an ideal choice for high-speed data transmission and processing tasks. Its fast propagation delay helps maintain signal integrity and timing precision, which is crucial in applications such as high-speed networking, telecommunications, and advanced computing systems.

Encased in a compact 8-Pin SOIC package, the SY10EP01VZG is designed for easy integration into your circuit board with minimal footprint. This small form factor, combined with its impressive performance characteristics, makes it a highly sought-after component for designers looking to optimize their high-speed digital designs.

Furthermore, the SY10EP01VZG is characterized for operation over the full military temperature range of -40°C to +85°C, ensuring reliable performance in even the most challenging environmental conditions. Its robust design and manufacturing process guarantee that it meets the stringent requirements of mission-critical military and aerospace applications.

Whether you're designing a sophisticated communication system, a high-speed computer, or any other application that demands the utmost in logic gate performance, the SY10EP01VZG from Microchip Technology is a component that will not disappoint. Its combination of speed, power efficiency, and reliability makes it an essential building block for your next-generation electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess