EN
  • EN
  • DE

SY10EP89VZC

Part No SY10EP89VZC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC  /  2/0 Driver 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Driver
Number of Drivers/Receivers 2/0
Voltage - Supply 3.3V, 5V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY10EP89
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261589-SY10EP89VZC
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZC CAD Model

Description

Microchip Technology's SY10EP89VZC – A High-Speed Differential PECL-to-TTL Translator

The SY10EP89VZC, crafted by the renowned Microchip Technology, is a cutting-edge differential PECL-to-TTL translator designed to bridge the gap between two logic families. This device is an integral component for systems that require high-speed data transmission and translation from PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features:

  • High-Speed Operation: The SY10EP89VZC is optimized for high-speed performance, making it ideal for applications that demand rapid data processing and minimal signal delay.
  • Differential PECL Inputs: It comes with differential PECL inputs, which provide improved noise immunity and signal integrity, particularly in environments with high electromagnetic interference (EMI).
  • TTL-Compatible Outputs: The translator's outputs are TTL-compatible, allowing for seamless integration with TTL logic devices and systems.
  • Power Supply Flexibility: This device can operate with a wide range of power supplies, from 3.0V to 5.5V, accommodating various system requirements and simplifying power design.
  • Temperature Range: The SY10EP89VZC is designed to perform reliably across an extended industrial temperature range, ensuring stable operation under varying environmental conditions.

Applications:

The SY10EP89VZC is versatile and can be utilized in numerous applications across different industries. It is particularly well-suited for:

  • High-speed data communication systems
  • Networking equipment and routers
  • Signal translation in mixed-logic environments
  • Test and measurement equipment
  • Computer peripherals and servers

Microchip Technology's SY10EP89VZC offers a robust solution for designers looking to interface PECL and TTL logic while maintaining signal fidelity and speed. Its reliability and performance make it a top choice for professionals seeking to optimize their high-speed digital systems.

Ordering Information:

The SY10EP89VZC is available in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs. For ordering or to obtain more information, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess