EN
  • EN
  • DE

SY54011RMG-TR

Part No SY54011RMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 3.2GHZ 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY54011
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY54011RMG TR, SY54011RMG-CT, SY54011RMG-DKR, SY54011RMG TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898687-SY54011RMG-TR
Ultra Librarian 3D Model Ultra Librarian SY54011RMG-TR CAD Model

Description

Microchip Technology SY54011RMG-TR

The SY54011RMG-TR from Microchip Technology is a state-of-the-art precision edge detector designed to meet the needs of high-speed data communication systems. This device is a part of Microchip's high-performance clock and data management product line, offering a blend of speed, accuracy, and reliability for critical applications.

Key Features

  • High-Speed Operation: The SY54011RMG-TR is capable of handling very high data rates, making it ideal for applications requiring fast signal processing and timing.
  • Low Power Consumption: Despite its high-speed capabilities, this edge detector is designed to be power-efficient, helping to reduce the overall power consumption of the systems it's integrated into.
  • Precision Timing: With precise edge detection capabilities, the SY54011RMG-TR ensures that signals are accurately processed, which is crucial for maintaining the integrity of high-speed data.
  • Robust Design: Encased in a compact, surface-mount package, the device is built to withstand the rigors of modern electronic environments.
  • Flexibility: The SY54011RMG-TR is suitable for various applications, including networking, telecommunications, and data storage systems.

Product Specifications

The SY54011RMG-TR operates over a wide temperature range and features differential inputs and outputs that are compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic) levels. Its design ensures minimal jitter and high-fidelity signal detection, which is essential for maintaining the performance of high-speed digital circuits.

Applications

Thanks to its robust design and high-speed capabilities, the SY54011RMG-TR is an excellent choice for use in a variety of applications, including:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Server and storage platforms
  • Test and measurement equipment
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the SY54011RMG-TR edge detector is not only high-performing but also reliable and durable, making it a trusted component in any high-speed data system.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0585 $51.9945
40+ $2.5096 $100.3840
62+ $2.4311 $150.7282
86+ $2.3527 $202.3322
110+ $2.2743 $250.1730
148+ $2.0390 $301.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess