EN
  • EN
  • DE

SY55851UKI

Part No SY55851UKI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE 3.0GHZ 100OHM 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 111467-SY55851UKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55851UKI CAD Model

Description

The SY55851UKI is a state-of-the-art high-speed, low-power differential CML logic gate from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to cater to the demanding requirements of high-speed data systems in telecommunications, data communications, and high-performance computing applications.

Key Features

  • High-Speed Performance: The SY55851UKI boasts an impressive data rate, ensuring minimal signal delay and high bandwidth for critical applications.
  • Low Power Consumption: Energy efficiency is at the core of this device, with low power dissipation making it ideal for power-sensitive designs.
  • Differential CML Outputs: The differential current mode logic (CML) outputs provide improved signal integrity and noise immunity, which is essential for maintaining data fidelity in noisy environments.
  • Flexible Power Supply: This component is designed to operate with a single +3.3V power supply, simplifying power management in complex systems.
  • Industrial Temperature Range: The SY55851UKI is built to withstand industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

Applications

The SY55851UKI is versatile and can be used in a variety of high-speed communication and computing systems, including:

  • High-speed data transmission systems
  • Telecommunication switching systems
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • High-performance computing clusters

Technical Specifications

Parameter Value Data Rate High-speed Power Supply +3.3V Output Type Differential CML Temperature Range Industrial

For engineers and system designers seeking a reliable and high-performance logic solution, the SY55851UKI from Microchip Technology offers the perfect blend of speed, power efficiency, and robustness for today's high-speed digital interfaces.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess