EN
  • EN
  • DE

SY58036UMG

Part No SY58036UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 7GHZ 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, PECL
Output LVPECL
Maximum Input Frequency 7GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 031655-SY58036UMG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58036UMG CAD Model

Description

Microchip Technology's SY58036UMG: Ultra-Fast, Low Power Multiplexer

The SY58036UMG from Microchip Technology is a cutting-edge, ultra-fast 2:1 multiplexer that is designed for the most demanding applications in the realm of high-speed data transmission. This high-performance device is a perfect fit for systems requiring the selection and routing of high-speed signals with minimal signal distortion and attenuation.

Key Features

  • Precision Signal Integrity: The SY58036UMG is tailored to preserve signal integrity at high frequencies, which is crucial for applications such as data centers, high-performance computing, and telecommunications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume low power, making it an ideal solution for power-sensitive designs.
  • Flexible Voltage Operation: It operates over a wide range of power supplies from 2.5V to 3.3V, allowing it to be integrated into various system voltage levels.
  • High Data Rate: The multiplexer supports exceptional data rates, ensuring that it can handle the ever-increasing demands of modern high-speed communication protocols.
  • Robust Design: The SY58036UMG is designed to withstand the rigors of industrial environments, featuring a temperature range that ensures reliable operation under varying conditions.

Applications

The versatility of the SY58036UMG makes it suitable for a wide array of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Backplane and cable-driven signals
  • Networking and telecommunications equipment
  • Server farms and data centers

Technical Specifications

The SY58036UMG boasts impressive technical specifications that include a fast propagation delay and very low jitter. It also features a fail-safe input protection that prevents device damage in the event of an input signal loss. The multiplexer comes in a compact 32-pin MLF® package that is suitable for space-constrained applications.

For engineers and designers looking for a reliable and high-performance solution to manage their high-speed signal requirements, the SY58036UMG from Microchip Technology stands out as a superior choice. With its combination of speed, power efficiency, and robustness, this multiplexer is poised to enhance the performance and reliability of a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0895 $76.3580
8+ $15.6632 $125.3056
12+ $15.1739 $182.0868
16+ $14.6844 $234.9504
21+ $14.1949 $298.0929
28+ $12.7264 $356.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess