EN
  • EN
  • DE

SY58040UMG

Part No SY58040UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION 4 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 58040
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1263050-SY58040UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58040UMG CAD Model

Description

Product Overview: SY58040UMG from Microchip Technology

The SY58040UMG is a high-performance, 4x2.5Gbps differential crosspoint switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced switch is part of Microchip's portfolio of clock and data distribution products and is tailored to meet the demanding requirements of high-speed signal routing.

Key Features

  • High Bandwidth: The device supports data rates up to 2.5Gbps, making it suitable for a variety of high-speed applications such as backplane switching, signal routing in networking, and telecommunications equipment.
  • Low Jitter Performance: With its excellent signal integrity, the SY58040UMG ensures minimal jitter, which is critical for maintaining the quality of high-speed data transmission.
  • Flexible Operation: The crosspoint switch offers 4 differential inputs and 2 differential outputs, providing a versatile matrix of signal routing possibilities.
  • Programmable Settings: Users can program the switch via a 3-wire serial interface, allowing for easy configuration and adjustments to meet specific system requirements.
  • Power Efficiency: The device operates with a single 2.5V or 3.3V power supply, optimizing power consumption for energy-efficient designs.

Applications

The SY58040UMG is ideal for a range of applications that require reliable, high-speed signal processing and routing, including:

  • Networking equipment such as routers, switches, and multiplexers
  • Data center infrastructure
  • High-performance computing systems
  • Telecommunications equipment
  • Test and measurement setups

Technical Specifications

Parameter Value
Max Data Rate 2.5Gbps
Supply Voltage 2.5V or 3.3V
Operating Temperature Range -40°C to +85°C
Package Type 32-lead MLF® (6mm x 6mm)

The SY58040UMG from Microchip Technology is an exceptional choice for designers looking to integrate a high-speed, low-jitter, and flexible crosspoint switch into their systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess