EN
  • EN
  • DE

SY58601UMG-TR

Part No SY58601UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LDRVR/RCVR LVPECL 800MV 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY58
Packaging Reel package
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795932-SY58601UMG-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY58601U
Introduction Date June 01, 2004
ECCN 5A991.c
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY58601UMG-TR CAD Model

Description

The SY58601UMG-TR is a state-of-the-art, high-speed, low-power differential CML logic gate designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced product is tailored to meet the rigorous demands of high-speed communication and data processing applications.

Key Features

  • High-Speed Operation: The SY58601UMG-TR operates at exceptional speeds, making it suitable for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed for low power consumption, helping to maintain energy efficiency in electronic systems.
  • Differential CML Outputs: The device features differential current-mode logic (CML) outputs, providing improved noise immunity and enabling high-speed data transmission over longer distances.
  • Wide Operating Range: It can function over a broad range of supply voltages, offering flexibility in various system designs.
  • Industrial Temperature Range: The SY58601UMG-TR is built to operate reliably within an industrial temperature range, ensuring performance in harsh environments.

Applications

The versatility of the SY58601UMG-TR makes it an ideal choice for a multitude of applications, including:

  • High-speed data transfer systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Signal conditioning and clock distribution networks
  • Automated test equipment

Product Packaging and Availability

The SY58601UMG-TR is available in a compact, surface-mount package, designed for space-constrained applications. The product is offered in tape and reel format, facilitating efficient assembly for high-volume production. The 'TR' designation indicates that the product is provided in tape and reel packaging, which is typical for automated pick-and-place manufacturing processes.

Quality and Reliability

As with all Microchip products, the SY58601UMG-TR is manufactured to the highest quality standards, ensuring reliability and performance consistency. Customers can expect robust operation and longevity, backed by Microchip Technology's commitment to excellence.

You May Also Be Interested in

Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess