EN
  • EN
  • DE

SY69753LHI-TR

Part No SY69753LHI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 155MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, ATM OC-3 Clock and Data Recovery (CDR), Multiplexer IC 155Mbps 1 Output 32-TQFP-EP (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TQFP-EP (7x7)
Family Name SY69753
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY69753LHI TR, SY69753LHI TR-ND, SY69753LHITR, SY69753LHITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898698-SY69753LHI-TR
Ultra Librarian 3D Model Ultra Librarian SY69753LHI-TR CAD Model

Description

Introducing the SY69753LHI-TR by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the SY69753LHI-TR, a cutting-edge product designed for high-performance applications. This device is part of Microchip's extensive product portfolio that caters to a wide range of industrial, automotive, and consumer electronics markets.

Key Features

  • High Precision: The SY69753LHI-TR provides exceptional accuracy and stability, making it suitable for critical applications where precise control and measurements are paramount.
  • Durability: Constructed to withstand harsh conditions, this product is built to last and perform reliably in extreme environments, ensuring consistent operation over a wide temperature range.
  • Integration: With its compact form factor, the SY69753LHI-TR allows for easy integration into various electronic systems, saving valuable board space and reducing overall system complexity.
  • Power Efficiency: Designed with energy efficiency in mind, this device helps to minimize power consumption, making it ideal for portable and battery-powered applications.
  • Customizability: Microchip's commitment to flexibility means that the SY69753LHI-TR is highly customizable, allowing it to meet the specific needs of your project or application.

Applications

The versatility of the SY69753LHI-TR lends itself to a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control and automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SY69753LHI-TR is no exception, and it comes with the assurance of Microchip's thorough testing and validation processes. Additionally, customers benefit from Microchip's world-class technical support and extensive documentation, ensuring a smooth integration experience from prototype to production.

For detailed specifications, sample requests, or to discuss your application requirements, visit Microchip Technology's official website or contact their customer support team. The SY69753LHI-TR is more than just a component; it's a solution that drives innovation and efficiency in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6818 $68.0454
7+ $18.6107 $130.2749
10+ $18.0291 $180.2910
14+ $17.4474 $244.2636
18+ $16.8659 $303.5862
23+ $15.1212 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess