EN
  • EN
  • DE

TMS32C6713BPYPA167

Part No TMS32C6713BPYPA167
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 208-HLQFP / DSP Floating-Point 32bit 167MHz 1336MIPS 208-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 208-LQFP Exposed Pad
Manufacturer Package 208-HLQFP (28x28)
Win Source Part Number 797642-TMS32C6713BPYPA167
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6713B
Introduction Date January 27, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6713BPYPA167 CAD Model

Description

The TMS32C6713BPYPA167 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C67xx series, which is a family of DSPs designed to meet the intense computational demands of high-end, real-time signal processing applications.

Key Features:

  • High-Speed Performance: The TMS32C6713BPYPA167 operates at a frequency of up to 167 MHz, providing a robust platform for fast and efficient signal processing tasks.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, including 256 KB of RAM, which facilitates rapid data access and manipulation without the need for external memory components.
  • Advanced Bus Architecture: The DSP features a high-bandwidth VLIW architecture, enabling it to execute multiple instructions per cycle, which significantly improves the overall throughput and performance.
  • Rich Peripheral Set: It includes a variety of peripherals, such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and an inter-integrated circuit (I2C) bus, which expand its functionality and connectivity options.
  • Optimized for Signal Processing: The device is specifically optimized for applications requiring intensive signal processing capabilities, such as telecommunications, audio processing, industrial control, and biometrics.
  • Low Power Consumption: Despite its robust performance, the TMS32C6713BPYPA167 maintains low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the TMS32C6713BPYPA167 DSP allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging
  • Digital media and entertainment
  • Instrumentation and control systems

In summary, the Texas Instruments TMS32C6713BPYPA167 DSP is a powerful and efficient solution for developers and engineers looking to tackle complex signal processing challenges. Its combination of high-speed performance, extensive on-chip memory, and a comprehensive set of peripherals make it an ideal choice for a multitude of advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7057 $99.4114
3+ $40.7842 $122.3526
4+ $39.5097 $158.0388
6+ $38.2352 $229.4112
7+ $36.9607 $258.7249
10+ $33.1372 $331.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess