EN
  • EN
  • DE

SY73551LZG-TR

Part No SY73551LZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 200 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY73551
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342936-SY73551LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY73551LZG-TR CAD Model

Description

Microchip Technology's SY73551LZG-TR: A High-Performance Timing Solution

The SY73551LZG-TR from Microchip Technology is a state-of-the-art clock synthesizer designed to meet the rigorous demands of high-speed communication systems. This precision device is part of Microchip's portfolio of timing solutions that offer exceptional performance and reliability for a wide range of applications.

Key Features and Benefits

  • High Frequency Range: The SY73551LZG-TR operates at a very high frequency range, making it suitable for applications that require fast and accurate clock signals.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures high-quality signal integrity, which is crucial for high-speed data transmission and sensitive electronic systems.
  • Flexible Configuration: The device provides multiple output options and is configurable to various frequency settings, allowing designers to tailor it to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the SY73551LZG-TR helps to reduce the overall energy consumption of the systems it is integrated into, contributing to greener and cost-effective solutions.

Applications

The SY73551LZG-TR is ideal for use in several advanced technology sectors, including:

  • Telecommunications equipment
  • Data center infrastructure
  • High-performance computing
  • Industrial automation systems
  • Networking gear

Product Specifications

The SY73551LZG-TR is available in a compact package and is characterized by its robust design that ensures stable operation under various environmental conditions. It is compliant with industry standards, which facilitates its integration into existing designs without the need for substantial changes.

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY73551LZG-TR is no exception. It undergoes rigorous testing to ensure it meets Microchip's high standards for performance and reliability. Additionally, Microchip provides comprehensive technical support and documentation to assist developers in implementing the SY73551LZG-TR into their projects seamlessly.

Integrating the SY73551LZG-TR into your design can provide a competitive edge by ensuring precise timing, which is essential for the functionality and performance of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess