EN
  • EN
  • DE

SY87729LHY-TR

Part No SY87729LHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNTHESIZER FRACTION N 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH/ATM
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 365MHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Part Number Series SY87729
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810593-SY87729LHY-TR
Ultra Librarian 3D Model Ultra Librarian SY87729LHY-TR CAD Model

Description

Product Overview: SY87729LHY-TR from Microchip Technology

The SY87729LHY-TR is a high-performance, precision timing device from Microchip Technology, designed to meet the stringent requirements of today's advanced communication systems. This product is part of the SY87700 series and is a testament to Microchip's commitment to providing innovative solutions for managing timing signals in complex electronic applications.

Key Features

  • High-Speed Operation: The SY87729LHY-TR is capable of operating at very high frequencies, making it suitable for high-speed data transfer and signal processing applications.
  • Low Jitter: It provides extremely low jitter performance, which is critical for maintaining signal integrity in communication systems and ensuring reliable data transmission.
  • Programmable: Users can program the device to meet specific application requirements, offering flexibility and customization for various system designs.
  • Power Efficiency: Designed with power efficiency in mind, this product helps to reduce the overall power consumption of the system, which is especially important in portable and battery-operated devices.
  • Temperature Range: The SY87729LHY-TR is built to operate over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The SY87729LHY-TR is ideal for a variety of applications, including:

  • Telecommunication infrastructure
  • Data centers and networking equipment
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the SY87729LHY-TR is no exception. The device is manufactured with high-quality materials and undergoes stringent testing to ensure it meets Microchip's standards for reliability and performance. This product is also RoHS compliant, reflecting Microchip's commitment to environmental sustainability.

Packaging and Availability

The SY87729LHY-TR comes in a compact package, optimized for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. With Microchip's global distribution network, this product is readily available for both small-scale projects and large-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess