EN
  • EN
  • DE

SY88307BLEY

Part No SY88307BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88307B
Other Names 1611-SY88307BLEY,576-2115-5,576-2967-5,576-2115-5
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260522-SY88307BLEY
Ultra Librarian 3D Model Ultra Librarian SY88307BLEY CAD Model

Description

Introducing the SY88307BLEY: A High-Performance Optical Network IC from Microchip Technology

The SY88307BLEY is a cutting-edge member of Microchip Technology's portfolio, specifically designed to meet the demanding requirements of modern optical networking applications. This product is a testament to Microchip's commitment to providing innovative solutions that enhance connectivity and performance in telecommunications and data communications systems.

Key Features

  • High-Speed Operation: The SY88307BLEY is optimized for high-speed signal detection, making it suitable for applications requiring fast data rates, such as fiber-optic receivers.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is crucial for reducing operational costs and supporting environmentally friendly designs.
  • Enhanced Signal Integrity: With built-in features to improve signal integrity, the SY88307BLEY ensures reliable data transmission, reducing the likelihood of errors and improving overall system performance.
  • Burst Mode Capability: The device supports burst mode operation, which is essential for systems that require intermittent data transmission, such as passive optical networks (PON).
  • Flexible Integration: The IC's compact form factor and industry-standard packaging allow for seamless integration into a wide range of optical network equipment.

Applications

The SY88307BLEY is ideally suited for use in a variety of high-speed optical networking applications, including:

  • Gigabit Ethernet (GbE) and 10 Gigabit Ethernet (10GbE) transceivers
  • Fiber Channel transceivers for storage area networks (SANs)
  • Synchronous optical networking (SONET) and synchronous digital hierarchy (SDH) systems
  • Passive optical networks (PON) for broadband access

Quality and Reliability

Microchip Technology is known for its dedication to quality and reliability, and the SY88307BLEY is no exception. Manufactured to the highest industry standards, this product offers exceptional performance and longevity, ensuring that your optical network infrastructure operates smoothly and efficiently.

Whether you're developing next-generation networking equipment or upgrading existing systems, the SY88307BLEY from Microchip Technology provides the features and performance needed to stay ahead in the fast-paced world of optical networking.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess