EN
  • EN
  • DE

SY88793VKG

Part No SY88793VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88793
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521453-SY88793VKG
Ultra Librarian 3D Model Ultra Librarian SY88793VKG CAD Model

Description

Microchip Technology SY88793VKG Overview

The SY88793VKG is a state-of-the-art optical networking IC designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for high-speed telecommunications and data communications networks, enabling efficient and reliable optical signal processing.

Key Features

  • High-Speed Performance: The SY88793VKG is engineered for high data rate applications, accommodating the ever-increasing demand for bandwidth in modern network infrastructures.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, making it ideal for eco-conscious deployments and reducing operational costs.
  • Automatic Power Control (APC): The built-in APC circuitry ensures consistent optical power output, which is crucial for maintaining signal integrity over varying distances and conditions.
  • Loss of Signal (LOS) Detection: The integrated LOS feature provides immediate feedback on signal status, allowing for rapid system diagnostics and maintenance.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, the SY88793VKG operates effectively across a broad temperature spectrum, ensuring reliability in diverse deployment scenarios.

Applications

The versatility of the SY88793VKG makes it suitable for a range of applications, including but not limited to:

  • Fiber-to-the-Home (FTTH) networks
  • Long-haul optical transport networks
  • Metro and access networks
  • Optical network units (ONUs) and terminals
  • High-speed optical links within data centers

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY88793VKG is no exception, having undergone rigorous testing to ensure it performs under the most demanding conditions. This commitment ensures that customers can deploy the SY88793VKG with confidence, knowing that it will provide stable and consistent operation over its lifespan.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess