EN
  • EN
  • DE

SY88927VKG

Part No SY88927VKG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER HI SPEED DIFF 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Receiver
Number of Drivers/Receivers 0/1
Data Rate 2.5Gbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104571-SY88927VKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88927VKG CAD Model

Description

The SY88927VKG from Microchip Technology is a cutting-edge solution designed for high-speed signal processing applications. This product is an integral part of the company's portfolio of semiconductor technologies and is tailored for use in demanding environments where precision and reliability are paramount.

Key Features

  • High-Speed Performance: The SY88927VKG is engineered to handle fast signal processing, making it suitable for telecommunications, data communications, and other applications requiring rapid data throughput.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates on low power, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: The SY88927VKG is built to withstand harsh industrial conditions, ensuring consistent performance and longevity.
  • Easy Integration: This product is designed with compatibility in mind, allowing for seamless integration into existing systems without the need for extensive modifications.

Applications

The SY88927VKG is versatile and can be utilized in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Optical networks
  • Fiber channel applications
  • Switching systems
  • Networking equipment

Technical Specifications

Microchip Technology ensures that the SY88927VKG meets stringent technical specifications to cater to the needs of advanced electronic systems. With a focus on high-speed signal processing, the device is characterized by its exceptional performance and reliability.

Quality and Support

Customers choosing the SY88927VKG benefit from Microchip Technology's commitment to quality and customer support. The company provides comprehensive technical support and documentation, ensuring that integrating the SY88927VKG into your project is a smooth and supported process.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Microchip Technology's official website or contact their customer service team directly.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0336 $64.2688
18+ $6.5917 $118.6506
28+ $6.3858 $178.8024
38+ $6.1797 $234.8286
49+ $5.9738 $292.7162
65+ $5.3557 $348.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess