EN
  • EN
  • DE

SY88933VKI-TR

Part No SY88933VKI-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Discontinued
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88933
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350655-SY88933VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY88933VKI-TR CAD Model

Description

Introducing the SY88933VKI-TR from Microchip Technology

The SY88933VKI-TR is a state-of-the-art post-amplifier designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to provide high-performance solutions for fiber-optic networking applications, making it an ideal choice for telecommunications, data communications, and networking infrastructure.

Key Features:

  • High-Speed Operation: The SY88933VKI-TR is optimized for high-speed signal processing, capable of handling data rates that are essential for modern optical networks.
  • Low Power Consumption: Designed with efficiency in mind, this post-amplifier maintains low power consumption, which is crucial for reducing operational costs and heat dissipation in system designs.
  • Signal Detect Output: It includes an integrated signal detect feature, providing an additional layer of signal integrity by indicating the presence of an optical signal.
  • Adjustable Output Amplitude: The device allows for fine-tuning of the output amplitude, giving designers the flexibility to optimize the performance for specific applications.
  • PECL Data Outputs: The amplifier offers differential Positive Emitter-Coupled Logic (PECL) data outputs, ensuring compatibility with high-speed digital systems.
  • Chatter-Free Loss of Signal (LOS) Indication: The SY88933VKI-TR provides a stable loss of signal indication without the chatter that can compromise system performance.

Applications:

The SY88933VKI-TR is versatile and can be used in a variety of applications within the fiber-optic domain, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel
  • Other high-speed data transmission systems that require robust signal amplification

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The SY88933VKI-TR is manufactured to meet the high standards expected from Microchip's products, ensuring long-term performance and stability in the field. The device is available in a small form-factor package, making it suitable for dense PCB layouts and compact system designs.

With its combination of speed, power efficiency, and signal integrity, the SY88933VKI-TR from Microchip Technology stands out as a superior choice for designers looking to enhance their optical network solutions.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0649 $60.6490
24+ $4.9769 $119.4456
36+ $4.8210 $173.5560
50+ $4.6662 $233.3100
65+ $4.5103 $293.1695
86+ $4.0437 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess