EN
  • EN
  • DE

SY88983VMG

Part No SY88983VMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY88983
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 576-2079-5, SY88983VMG-ND, -576-2079-5-ND, -576-2079, -SY88983VMG-NDR, 9830BV00MLGT01, -576-2079-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898702-SY88983VMG
Ultra Librarian 3D Model Ultra Librarian SY88983VMG CAD Model

Description

Introducing the SY88983VMG: A High-Performance Optical Receiver from Microchip Technology

Microchip Technology's SY88983VMG is a cutting-edge optical receiver that combines speed, reliability, and integration to meet the high-performance needs of modern data communication networks. Designed for applications that demand fast data rates and low power consumption, the SY88983VMG is an ideal choice for engineers and designers working on advanced fiber optic communication systems.

Key Features of the SY88983VMG

  • High-Speed Performance: The SY88983VMG boasts an impressive data rate, making it suitable for various high-speed data transmission applications, including Fibre Channel, Gigabit Ethernet, and other telecommunication protocols.
  • Low Power Consumption: Energy efficiency is at the core of the SY88983VMG design, ensuring that systems maintain optimal performance while minimizing power usage.
  • Enhanced Signal Integrity: With its advanced circuitry, the SY88983VMG provides excellent signal integrity, reducing bit error rates and enhancing the overall reliability of the communication link.
  • Compact Form Factor: The device is housed in a small-footprint package, making it easy to integrate into space-constrained applications without compromising performance.
  • User-Friendly Interface: The SY88983VMG features a straightforward interface that simplifies design-in processes, allowing for quick and easy integration into existing and new systems.

Applications

The versatility of the SY88983VMG makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Data centers and enterprise networking
  • Telecommunications equipment
  • Optical network infrastructure
  • Fiber optic test and measurement systems

Quality and Support

Microchip Technology is renowned for its commitment to quality and customer support. The SY88983VMG is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest industry standards. Additionally, Microchip provides comprehensive technical support and documentation, making it easier for designers to implement the SY88983VMG into their projects.

Whether you're developing the next generation of optical communication systems or looking to upgrade existing infrastructure, the SY88983VMG from Microchip Technology offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess