EN
  • EN
  • DE

SY88993VKG

Part No SY88993VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88993
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350671-SY88993VKG
Ultra Librarian 3D Model Ultra Librarian SY88993VKG CAD Model

Description

The SY88993VKG from Microchip Technology is a high-performance, ultra-precision optical fiber network transceiver component designed to meet the rigorous demands of modern telecommunications and data communications systems. This device is a critical element in the conversion process between optical signals and electrical data, ensuring seamless data transmission over fiber optic networks.

Key Features

  • High-Speed Operation: The SY88993VKG operates at gigabit speeds, making it suitable for fast and efficient data transfer in high-speed networks.
  • Low Power Consumption: Designed for energy efficiency, this transceiver minimizes power usage while maintaining optimal performance, which is crucial for reducing operational costs and supporting environmentally friendly solutions.
  • Enhanced Signal Integrity: With advanced circuitry, the SY88993VKG ensures high signal integrity, reducing error rates and improving overall network reliability.
  • Compact Form Factor: The small footprint of the device allows for integration into various designs without significant space concerns, enabling more compact and dense system designs.
  • Wide Operating Temperature Range: It is built to withstand a broad range of environmental conditions, ensuring consistent performance even in extreme temperatures.

Applications

The SY88993VKG is ideal for a variety of applications within the telecommunications and data communications sectors. These include:

  • Fiber-to-the-Home (FTTH) systems
  • High-speed data transmission networks
  • Long-haul optical transmission systems
  • Metropolitan Area Networks (MANs)
  • Data center connectivity

Technical Specifications

The SY88993VKG boasts a robust set of technical specifications that cater to the needs of advanced optical networks:

  • Supply Voltage: 3.3V ±10%
  • Data Rate: Gigabit and above
  • Operating Temperature Range: -40°C to +85°C
  • Package: Small form-factor pluggable (SFP)

With its combination of speed, efficiency, and reliability, the SY88993VKG from Microchip Technology is an excellent choice for system designers looking to enhance the performance and integrity of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess