EN
  • EN
  • DE

SY89420VJZ

Part No SY89420VJZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 3.3/5V 28PLCC / Clock Generator 30MHz to 560MHz-IN 1120MHz-OUT 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ClockWorks
Packaging Tube
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.12GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.5x11.5)
Win Source Part Number 795962-SY89420VJZ
Popularity Medium
Supply and Demand Status Limited
Family Name SY89420
Introduction Date May 01, 2000
ECCN 5A991.b
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY89420VJZ CAD Model

Description

The SY89420VJZ from Microchip Technology is a state-of-the-art integrated circuit designed for high-speed applications. This precision-engineered component is part of Microchip's renowned product line, which is synonymous with reliability and performance.

Key Features

  • High-Speed Operation: The SY89420VJZ is optimized for rapid signal processing, making it suitable for applications that require fast data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, which is critical for energy-efficient designs and prolonging battery life in portable devices.
  • Durable Construction: Built to last, the SY89420VJZ can withstand challenging industrial environments, ensuring consistent performance over a wide temperature range.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this IC delivers superior performance that can meet the demands of modern electronic systems.

Applications

The versatility of the SY89420VJZ allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • High-speed computer servers
  • Networking hardware
  • Industrial control systems

Technical Specifications

The SY89420VJZ boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Package: The device comes in a compact package that is suitable for space-constrained applications.
  • Interface: It features an easy-to-use interface that simplifies integration into existing systems.
  • Compatibility: The IC is designed to be compatible with a wide range of Microchip's other products, allowing for seamless system integration.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The SY89420VJZ is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess