EN
  • EN
  • DE

SY89430VZC-TR

Part No SY89430VZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 950MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY89430
Other Names SY89430VZC TR,SY89430VZC TR,SY89430VZCTR,SY89430VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269716-SY89430VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY89430VZC-TR CAD Model

Description

Microchip Technology's SY89430VZC-TR: Precision Timing Solution

The SY89430VZC-TR is a state-of-the-art precision clock synthesizer from Microchip Technology, designed to deliver high-performance timing solutions for a wide array of applications. This device is part of the Precision Edge® product line, which is renowned for its ability to provide reliable and accurate clock timing for critical electronic systems.

At the heart of the SY89430VZC-TR is a phase-locked loop (PLL) circuit that can generate a range of output frequencies with minimal jitter and phase noise. This feature is particularly important for applications where signal integrity and timing precision are crucial, such as in high-speed data communications, networking, and advanced computing systems.

The device is capable of operating over a wide voltage range, typically from 2.5V to 3.3V, which allows for flexibility in various system designs. It also offers a selectable reference input, which permits the use of multiple reference frequencies. This makes the SY89430VZC-TR an adaptable solution that can be tailored to meet specific design requirements.

Another key feature of the SY89430VZC-TR is its programmable output frequency. Designers can configure the device to generate specific clock frequencies required for their system, which can be done through the use of external components or programming via a serial interface. This programmability extends the device's utility across multiple platforms, reducing the need for multiple clock generators in a system.

The SY89430VZC-TR is offered in a compact, surface-mount package, the 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Additionally, the device is characterized for operation over the industrial temperature range, making it suitable for deployment in environments with challenging temperature conditions.

With its precision timing capabilities, programmable flexibility, and robust design, the SY89430VZC-TR from Microchip Technology stands as an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Whether it's for telecommunications, networking, or high-speed computing, this clock synthesizer is engineered to meet the most demanding timing requirements.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess