EN
  • EN
  • DE

SY89533LHC

Part No SY89533LHC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZR LVPECL/LVDS 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
Manufacturer Microchip Technology
Series Precision Edge®
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name SY89533
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935786-SY89533LHC
Ultra Librarian 3D Model Ultra Librarian SY89533LHC CAD Model

Description

The SY89533LHC from Microchip Technology is a state-of-the-art precision timing logic device, designed to meet the demanding requirements of high-speed communication and data processing systems. This precision device is part of Microchip's high-performance clock management product line, offering a versatile solution for clock distribution and signal conditioning.

Key Features

  • High-Speed Performance: The SY89533LHC is capable of processing signals at extremely high speeds, ensuring minimal skew and jitter in clock distribution networks.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply voltage, reducing the overall power consumption of the system.
  • Flexible Configuration: It offers a variety of programmable features, allowing for flexible configuration to match specific design requirements.
  • Robust Signal Integrity: The device includes advanced signal conditioning capabilities, which help to maintain signal integrity across complex PCB layouts and long trace lengths.

Applications

The SY89533LHC is ideal for a wide range of applications, including but not limited to:

  • Data Centers
  • Telecommunication Systems
  • Networking Equipment
  • High-Speed Computing
  • Test and Measurement

Technical Specifications

The technical specifications of the SY89533LHC make it a suitable choice for designers looking for high performance and reliability:

  • Supply Voltage: 2.5V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package: Lead-free 32-pin MLF®

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY89533LHC is manufactured under strict quality control standards, ensuring that each device meets Microchip's high-quality benchmarks. Customers can rest assured that they are integrating a product that will perform reliably in their systems over time.

For more detailed information, technical documentation, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess