EN
  • EN
  • DE

SY89535LHZ

Part No SY89535LHZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89535
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269690-SY89535LHZ
Ultra Librarian 3D Model Ultra Librarian SY89535LHZ CAD Model

Description

The SY89535LHZ is a precision, high-speed logic device from Microchip Technology's portfolio of clock and data management products. Designed to meet the demanding requirements of communication infrastructure, this component is a versatile solution for signal conditioning and timing management in a wide range of applications.

Key Features

  • High-speed Operation: The SY89535LHZ is capable of handling data rates that support current high-performance communication protocols, ensuring that systems can maintain throughput and data integrity.
  • Low Jitter Performance: With its low jitter characteristics, this device helps to maintain signal quality, which is critical for ensuring reliable data transmission and system performance.
  • Flexible Voltage Compatibility: The device operates over a range of power supply voltages, making it adaptable to various system designs and helping to simplify power management.
  • Differential Inputs and Outputs: The SY89535LHZ features differential I/O, which reduces signal interference and crosstalk, resulting in improved signal integrity over longer distances and through complex circuit layouts.
  • Programmable Features: It includes programmable functions that allow designers to customize the device's performance to match specific application requirements, enhancing system optimization.

Applications

The versatility of the SY89535LHZ makes it suitable for a broad range of applications, including:

  • High-speed networking equipment
  • Data center infrastructure
  • Telecommunications systems
  • Server and storage platforms
  • Test and measurement equipment

Technical Specifications

The SY89535LHZ is offered in a compact package and is characterized by the following technical specifications:

  • Supply Voltage: Specified over a range to accommodate various system requirements
  • Operating Temperature: Designed to operate within industrial temperature ranges
  • Package Type: Available in a package that is suitable for high-density mounting, contributing to space-saving designs

In conclusion, the SY89535LHZ from Microchip Technology is a high-performance logic device that provides designers with the speed, flexibility, and reliability required for modern communication systems. Its programmable features and robust performance make it an essential component for any application demanding precise clock and data management.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess