EN
  • EN
  • DE

SY89540UMG

Part No SY89540UMG
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CROSSPOINT SW 1 X 4:4 44MLF / Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number 89540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-2563,SY89540UMG-ND
Standard Package 260
Win Source Part Number 1188411-SY89540UMG
Ultra Librarian 3D Model Ultra Librarian SY89540UMG CAD Model

Description

Microchip Technology's SY89540UMG: High-Performance Signal Conditioning Product

The SY89540UMG from Microchip Technology is a state-of-the-art signal conditioning product designed to meet the rigorous demands of high-speed data communication and signal processing. As a part of Microchip's precision edge product family, this device offers unparalleled performance in terms of signal integrity and conditioning.

At the heart of the SY89540UMG is its capability to provide advanced signal conditioning in a compact package. It features programmable functions such as input equalization, output pre-emphasis, and output amplitude, which are critical for optimizing signal fidelity over various physical mediums. This adaptability makes it an ideal solution for applications across a diverse range of industries, including telecommunications, data centers, and high-performance computing.

The device exhibits a robust design that can handle data rates up to 11.3Gbps, ensuring that it can support the latest high-speed interfaces and protocols. The SY89540UMG's exceptional performance is further enhanced by its low-jitter and low-power operation, which are essential for maintaining signal quality over extended distances and for energy-efficient designs.

Integration is made simple with the SY89540UMG's user-friendly interface and programmable features. Its small form factor also allows for ease of implementation in space-constrained applications. Furthermore, the device is engineered to operate over a wide temperature range, ensuring reliability and consistent performance in various environmental conditions.

Key features of the SY89540UMG include:

  • High-speed signal conditioning up to 11.3Gbps
  • Programmable input equalization, output pre-emphasis, and output amplitude
  • Low-jitter and low-power operation
  • Wide operating temperature range
  • Compact package for easy integration

Whether you are designing a high-speed backplane, laying out a complex printed circuit board, or integrating into a fiber optic module, the SY89540UMG from Microchip Technology is engineered to deliver the signal integrity and performance that modern digital systems require. Its versatility and advanced features make it an essential component for any high-speed signal conditioning application.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7453 $74.9812
8+ $15.3808 $123.0464
12+ $14.9002 $178.8024
17+ $14.4195 $245.1315
21+ $13.9389 $292.7169
28+ $12.4969 $349.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess