EN
  • EN
  • DE

SY89540UMY-TR

Part No SY89540UMY-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-VFQFN Exposed Pad, 44-MLF®
Case / Package 44-MLF® (7x7)
Family Name SY89540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY89540UMY TR, SY89540UMY TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898716-SY89540UMY-TR
Ultra Librarian 3D Model Ultra Librarian SY89540UMY-TR CAD Model

Description

The SY89540UMY-TR from Microchip Technology is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is part of the SY89500 series and is tailored for applications that demand low-jitter and high-frequency clock generation and distribution.

Featuring a fully integrated Phase-Locked Loop (PLL) circuit, the SY89540UMY-TR offers a wide range of output frequencies that are programmable via an external loop filter. This flexibility makes it an ideal choice for use in telecommunications, networking, data centers, and industrial automation where precise clock signals are critical for system performance and reliability.

The SY89540UMY-TR comes in a compact 32-MLF® (32-pin, 5x5mm QFN) package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its operating temperature range spans from -40°C to +85°C, ensuring stable operation even in harsh environments.

One of the key features of this product is its low output jitter, which minimizes signal distortion and improves the integrity of high-speed communications. The device also supports a wide range of supply voltages from 2.5V to 3.3V, accommodating various system power schemes.

For ease of integration, the SY89540UMY-TR includes an integrated loop filter, which reduces the number of external components required and simplifies the design process. This, along with its programmable output frequency range and differential or single-ended output options, makes the SY89540UMY-TR a versatile solution for designers looking to optimize their clock management subsystems.

In summary, the Microchip Technology SY89540UMY-TR is a robust, versatile clock synthesizer offering programmable frequencies and low-jitter performance, all in a compact package suitable for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4167 $50.5002
15+ $6.9060 $103.5900
23+ $6.6902 $153.8746
31+ $6.4744 $200.7064
40+ $6.2586 $250.3440
54+ $5.6111 $302.9994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess