EN
  • EN
  • DE

SY89827LHI

Part No SY89827LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 4:20/2:10 64TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1 or 2
Differential - Input and Output Yes/Yes
Input HSTL, LVPECL
Output HSTL
Maximum Input Frequency 500MHz
Supply Voltage - Operating 3.3 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-EP-TQFP
Win Source Part Number 047467-SY89827LHI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89827LHI CAD Model

Description

Introducing the SY89827LHI by Microchip Technology

The SY89827LHI is a high-performance, precision timing logic device from Microchip Technology, designed to meet the stringent requirements of advanced communication systems. This product is a testament to Microchip's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The SY89827LHI is engineered to operate at exceptional speeds, making it suitable for high-frequency applications that demand rapid signal processing.
  • Precision Timing: With its precise timing capabilities, this device ensures synchronization and timing integrity in complex systems, which is crucial for maintaining system reliability and performance.
  • Low Power Consumption: Despite its high-speed operation, the SY89827LHI is designed to be power-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: Encased in a high-quality package, the SY89827LHI is built to withstand harsh industrial environments, ensuring longevity and consistent performance.

Applications

The SY89827LHI is versatile and can be used across various applications, including:

  • Data communications
  • Networking equipment
  • Telecommunications infrastructure
  • High-speed computing
  • Test and measurement systems

Technical Specifications

The SY89827LHI boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Advanced high-speed circuit design
  • Low skew and jitter characteristics
  • Operating temperature range suitable for industrial applications
  • Compatibility with various signal standards
  • Easy integration into existing and new designs

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY89827LHI is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service. Whether implementing new systems or upgrading existing ones, the SY89827LHI is a solid choice for those who require the best in precision timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess