EN
  • EN
  • DE

SY89828LHY-TR

Part No SY89828LHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 2
Input LVDS, PECL
Output LVDS
Frequency - Max 1 GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89828
Other Names SY89828LHYTR,SY89828LHY TR,SY89828LHYTR,SY89828LHY TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269918-SY89828LHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89828LHY-TR CAD Model

Description

Microchip Technology's SY89828LHY-TR

The SY89828LHY-TR from Microchip Technology is a high-performance, precision clock distribution component designed to meet the needs of demanding digital systems. This advanced device is part of Microchip's precision logic product line, which provides solutions for clock and data distribution in communication, networking, data centers, and high-speed computing applications.

Key Features:

  • High-Speed Performance: The SY89828LHY-TR is engineered to deliver exceptional speed, making it suitable for high-frequency clock distribution. It supports very high data rates, which is critical for systems that require rapid data processing and transfer.
  • Low Jitter: Jitter can significantly impact system performance in high-speed applications. The SY89828LHY-TR is designed with low jitter characteristics, ensuring signal integrity and reliable performance.
  • Signal Conditioning: This device includes signal conditioning features that help to clean up the clock signal, providing a more stable and reliable clock output for connected devices.
  • Multiple Outputs: With multiple outputs, the SY89828LHY-TR can distribute the clock signal to various components within a system, reducing the need for additional clock distribution devices.
  • Power Supply Range: It supports a wide range of power supply voltages, making it versatile for integration into various system designs.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring performance in diverse operating environments.

Applications:

The SY89828LHY-TR is ideal for use in several high-speed digital applications, including:

  • Telecommunications equipment
  • Data communication and networking devices
  • Server and storage platforms
  • Test and measurement systems
  • High-performance computing

Product Packaging:

The SY89828LHY-TR is offered in a convenient tape and reel (TR) package, facilitating easy assembly and handling in high-volume production environments. Its surface-mount technology (SMT) package allows for efficient soldering and integration into printed circuit boards (PCBs).

In summary, the SY89828LHY-TR from Microchip Technology is a versatile, high-speed clock distribution solution that ensures low jitter and reliable performance for sophisticated digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess