EN
  • EN
  • DE

SY89832UMI

Part No SY89832UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 2.5GHZ 16MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 2.5GHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104648-SY89832UMI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89832UMI CAD Model

Description

Microchip Technology SY89832UMI Product Overview

The SY89832UMI from Microchip Technology is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's sophisticated electronic systems. This advanced device is part of Microchip's portfolio of clock generation and distribution products, which are known for their reliability and versatility across various applications.

Key Features

  • Precision Timing Control: The SY89832UMI offers precise frequency synthesis, allowing for stable and accurate clock generation that is critical for high-speed digital circuits.
  • Low Jitter Performance: Engineered to deliver low phase jitter, this product ensures high-quality signal integrity, which is essential for applications such as data communications and high-speed networking.
  • Flexible Voltage Operation: The device supports a wide range of supply voltages, accommodating various system design requirements and simplifying power supply design.
  • Programmable Output Frequencies: Users can program the output frequencies to match specific system needs, providing a versatile solution for multiple design scenarios.
  • High Integration: The SY89832UMI integrates several functions into a single package, reducing the need for additional components and saving board space.

Applications

The SY89832UMI is suitable for a broad spectrum of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Industrial Systems

Technical Specifications

Equipped with a rich set of features, the SY89832UMI provides technical specifications that cater to demanding system requirements:

  • Supply Voltage: Specified over a range to accommodate different system voltages
  • Output Frequency Range: Programmable to suit various application needs
  • Package Type: Available in a compact package that is ideal for space-constrained applications

For detailed technical specifications, datasheets, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess