EN
  • EN
  • DE

SY89833LMI

Part No SY89833LMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V, 2GHz ANY-DIFFERENTIAL INPUT-TO-LVDS 1:4 FANOUT BUFFER/TRANSLATOR W/ INTERNAL TERMINATION | IC CLK BUFFER 1:4 2GHZ 16MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Input CML, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89833
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263196-SY89833LMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89833LMI CAD Model

Description

The SY89833LMI from Microchip Technology is a state-of-the-art precision timing logic device, designed to meet the rigorous demands of high-speed data communication systems. This product is a part of Microchip's high-performance clock and data distribution product line, providing a solution for applications requiring ultra-low skew and jitter performance.

Key Features

  • High-Speed Operation: The SY89833LMI operates at exceptional speeds, making it suitable for advanced systems that require rapid data processing and timing accuracy.
  • Low Skew: With its low skew characteristics, the device ensures that timing signals are distributed with minimal timing difference across the outputs, which is crucial for maintaining data integrity in high-speed communication.
  • Precision Timing: The precision of this device ensures that timing signals are highly accurate, contributing to the overall reliability and performance of the system.
  • Low Jitter: Jitter is kept to a minimum, which is essential for maintaining the quality of high-speed signals and reducing data errors.
  • Versatile Applications: It is suitable for a variety of applications, including networking, telecommunications, and data centers, where precise timing distribution is necessary.

Product Specifications

The SY89833LMI is housed in a 32-lead MLF® package, which is known for its small footprint and high reliability. It operates over an industrial temperature range and is designed to be compatible with LVPECL and CML levels, ensuring versatility across different design requirements. The device also features fail-safe input protection, which prevents the device from going metastable if the inputs are left open.

Applications

  • High-speed digital systems
  • Servers and data centers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Test and measurement equipment

Overall, the Microchip Technology SY89833LMI is a robust and reliable choice for designers looking to implement precise timing solutions in their high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0370 $63.3330
21+ $5.7738 $121.2498
31+ $5.5934 $173.3954
43+ $5.4130 $232.7590
56+ $5.2326 $293.0256
74+ $4.6913 $347.1562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess