EN
  • EN
  • DE

SY89840UMG-TR

Part No SY89840UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY89840
Other Names SY89840UMG TR,SY89840UMG TR,SY89840UMGTR,SY89840UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256957-SY89840UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89840UMG-TR CAD Model

Description

The SY89840UMG-TR from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of modern electronic systems. This advanced component is part of Microchip's Precision Edge® product line, which is renowned for providing solutions with fast edges, small packages, and the reliability that comes with Microchip's engineering and manufacturing expertise.

Key Features

  • High-Speed Operation: The device is capable of operating at very high frequencies, making it suitable for applications that require rapid signal processing and timing precision.
  • Low Jitter Performance: Ensures signal integrity by minimizing timing variations, which is critical for high-speed data communication and clock distribution networks.
  • Multiple Outputs: Features multiple outputs that can be used to drive several loads simultaneously, providing flexibility in system design.
  • Power Supply Range: Supports a wide range of power supply voltages, accommodating various system power requirements and simplifying power management.
  • Temperature Range: Operates across an extended temperature range, making it suitable for industrial and automotive applications that experience harsh environmental conditions.
  • Package: Comes in a small-footprint, ultra-miniature 16-pin MLF® package, which saves board space and is ideal for densely packed PCBs.

Applications

The SY89840UMG-TR is versatile and can be used in a wide array of applications, including:

  • Data communications and networking equipment such as routers, switches, and signal conditioners.
  • High-speed digital signal processing (DSP) systems.
  • Clock distribution networks within complex electronics systems.
  • Test and measurement equipment that requires precise timing and high-speed data acquisition.
  • Industrial and automotive control systems where reliability and performance are paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89840UMG-TR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in the most demanding applications. With its advanced features and robust design, the SY89840UMG-TR is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess