EN
  • EN
  • DE

T2801-PLH

Part No T2801-PLH
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 48VFQFN / IC RF TxRx Only General ISM > 1GHz 1.9GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Frequency 1.9GHz
Power - Output 0dBm
Serial Interfaces SPI
Voltage - Supply 3V ~ 4.6V
Current - Receiving 85mA
Current - Transmitting 54mA ~ 58mA
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 968187-T2801-PLH
Ultra Librarian 3D Model Ultra Librarian T2801-PLH CAD Model

Description

Microchip Technology T2801-PLH Product Overview

The T2801-PLH is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance product is part of Microchip's renowned family of microcontrollers, which are celebrated for their reliability, versatility, and advanced features.

Key Features:

  • Core: The T2801-PLH boasts a powerful core that ensures smooth and efficient operation even in complex applications. Its architecture is optimized for low power consumption without compromising on processing capabilities.
  • Memory: Equipped with ample memory, the T2801-PLH offers a generous amount of both flash and RAM, allowing for robust application development and data storage.
  • I/O Capabilities: With a wide range of input/output options, this MCU provides the flexibility needed to interface with various peripherals and sensors, making it an ideal choice for a multitude of embedded system applications.
  • Connectivity: The T2801-PLH includes advanced connectivity features, supporting a variety of communication protocols. This ensures seamless integration into existing systems and facilitates easy data transfer and remote device management.
  • Power Efficiency: Designed with power efficiency in mind, the T2801-PLH is capable of operating in various power modes, enabling the creation of energy-saving applications that can significantly extend battery life in portable devices.
  • Development Support: Microchip Technology provides comprehensive development support for the T2801-PLH, including development tools, software libraries, and extensive documentation. This support helps to accelerate the development process and reduce time to market.

Applications:

The versatility of the T2801-PLH makes it suitable for a wide range of applications, including industrial control systems, IoT devices, automotive electronics, consumer electronics, and much more. Its robust feature set ensures that it can meet the requirements of even the most demanding projects.

Conclusion:

Microchip Technology's T2801-PLH is an exceptional microcontroller that combines performance, efficiency, and flexibility. It stands as a testament to Microchip's commitment to providing high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess