EN
  • EN
  • DE

T6816-TIQ19

Part No T6816-TIQ19
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N/P-CHAN 0.05 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168930-T6816-TIQ19
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Switch Type General Purpose
Number of Outputs 12
Product Status Obsolete
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 28-SO
Package / Case 28-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian T6816-TIQ19 CAD Model

Description

The T6816-TIQ19 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronics. This versatile component is an essential building block in a variety of applications, ranging from automotive systems to industrial automation, consumer electronics, and beyond.

At the heart of the T6816-TIQ19 is its robust design that ensures reliability and performance. The device is built using cutting-edge technology that Microchip Technology is known for, which allows it to operate efficiently under a wide range of environmental conditions. This makes it an ideal choice for applications that require a high degree of precision and durability.

Key Features:

  • High Performance: The T6816-TIQ19 is designed to deliver top-notch performance, ensuring that it can handle complex tasks with ease.
  • Durability: With its rugged construction, the T6816-TIQ19 is built to last and withstand harsh conditions, making it suitable for use in environments where reliability is critical.
  • Energy Efficiency: Microchip Technology has engineered the T6816-TIQ19 to be energy-efficient, thereby reducing the power consumption of the devices it powers, which is crucial for battery-operated and energy-sensitive applications.
  • Integration: This component offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers.
  • Versatility: The T6816-TIQ19's versatile nature makes it compatible with a wide array of applications, allowing designers to use it across multiple platforms and configurations.

The T6816-TIQ19 also comes with comprehensive support from Microchip Technology, including detailed datasheets, application notes, and design tools. This ensures that engineers have access to all the resources they need to incorporate this IC into their designs effectively.

In summary, the T6816-TIQ19 from Microchip Technology is a highly reliable and efficient solution for a multitude of electronic applications. Its superior design, combined with Microchip's support and resources, makes it an invaluable component for any project requiring a high-quality integrated circuit.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess