EN
  • EN
  • DE

TC1044SEOA713

Part No TC1044SEOA713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 20MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC1044SEOA713-NDR, TC1044SEOA713DKR, TC1044SEOA713TR, TC1044SEOA713CT, TC1044SEOA713-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899114-TC1044SEOA713
Ultra Librarian 3D Model Ultra Librarian TC1044SEOA713 CAD Model

Description

The TC1044SEOA713 is a high-quality Charge Pump Voltage Converter produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit (IC) is designed to provide reliable performance for a variety of applications, particularly where space and power efficiency are critical.

Key Features

  • High Voltage Conversion Efficiency: This device is capable of converting a +1.5V to +12V input to a corresponding -1.5V to -12V output, making it highly versatile for different voltage requirements.
  • Low Power Consumption: The TC1044SEOA713 operates with minimal quiescent current, which is ideal for battery-powered devices, extending their operational lifespan.
  • Small Package: Available in an 8-pin SOIC package, this charge pump voltage converter is suitable for compact designs, allowing for efficient use of PCB space.
  • High Output Current: It can deliver up to 20mA of output current, sufficient for a range of low-power applications.
  • Low Noise Operation: The device features a low-noise charge pump frequency, ensuring that sensitive analog circuits are not disturbed by switching noise.

Applications

The TC1044SEOA713 is an excellent choice for various applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Operational amplifier power supplies
  • Data acquisition systems
  • Handheld devices

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the TC1044SEOA713 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic products. The device also benefits from Microchip's global customer support and service, ensuring that assistance is readily available for integration and troubleshooting.

Ordering Information

The TC1044SEOA713 is available for order through Microchip Technology's official distributors and online store. For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9437 $58.3110
65+ $1.5948 $103.6620
100+ $1.5450 $154.5000
135+ $1.4952 $201.8520
175+ $1.4453 $252.9275
235+ $1.2958 $304.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,827 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess