EN
  • EN
  • DE

TC1044SEPA

Part No TC1044SEPA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) -Vin
Output Current 20mA
Frequency - Switching 10kHz, 45kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105634-TC1044SEPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1044SEPA CAD Model

Description

Introducing the TC1044SEPA - A High-Performance Charge Pump Voltage Converter by Microchip Technology

The TC1044SEPA is a versatile and efficient charge pump voltage converter designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the TC1044S series and is engineered to deliver reliable performance for a wide range of applications that require voltage conversion with minimal power loss.

Key Features of TC1044SEPA

  • High Voltage Conversion Efficiency: The TC1044SEPA operates with a high conversion efficiency, making it suitable for battery-operated and power-sensitive applications.
  • Low Power Consumption: With a quiescent current of only 20µA (typical) and 50µA (maximum), this charge pump ensures minimal drain on the power source, extending the life of battery-operated devices.
  • Versatile Voltage Conversion: The device can convert a positive voltage input to a corresponding negative voltage output, making it ideal for applications that require a dual power supply from a single voltage source.
  • Flexible Operating Range: The TC1044SEPA operates over a wide input voltage range of 1.5V to 12V, accommodating various power requirements and ensuring compatibility with numerous applications.
  • Stable Operation: It features a low output resistance of 40Ω (typical), providing stable voltage levels even under varying load conditions.
  • Small Form Factor: Packaged in an 8-pin PDIP, the compact design of the TC1044SEPA makes it suitable for space-constrained applications.

Applications

The TC1044SEPA is widely used in a variety of electronic devices and systems, including:

  • Portable/battery-powered equipment
  • Data acquisition systems
  • Operational amplifier power supplies
  • Handheld instrumentation
  • Smart cards and security systems

Microchip Technology's commitment to quality and performance is evident in the TC1044SEPA, making it a top choice for engineers and designers looking for a reliable charge pump voltage converter. Whether you are developing a new project or upgrading an existing one, the TC1044SEPA offers a solution that combines efficiency, versatility, and convenience in a single package.

Ordering Information

The TC1044SEPA charge pump voltage converter is available for order under the Microchip part number TC1044SEPA. For detailed specifications, datasheets, and ordering options, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess