EN
  • EN
  • DE

TC110501ECTTR

Part No TC110501ECTTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23A-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 2V ~ 10V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TC110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936131-TC110501ECTTR
Ultra Librarian 3D Model Ultra Librarian TC110501ECTTR CAD Model

Description

The TC110501ECTTR is a high-performance, versatile integrated circuit (IC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is specifically designed to cater to a wide array of applications, ranging from power management to signal conditioning, making it an ideal choice for designers looking to enhance their systems with a reliable and efficient component.

Featuring advanced technology, the TC110501ECTTR offers a seamless integration into various electronic systems due to its compact surface-mount package. This tiny footprint not only saves valuable board space but also supports streamlined manufacturing processes, enabling developers to create more compact and integrated designs.

The device operates over a broad voltage range, providing designers with the flexibility to use it in different environments and applications without the need for additional voltage regulation components. This capability simplifies design complexity and can help in reducing overall system costs. Additionally, with its low power consumption, the TC110501ECTTR is an excellent choice for battery-powered applications, where energy efficiency is paramount.

Reliability is a key attribute of the TC110501ECTTR, as it is built to meet the stringent quality standards that Microchip Technology is known for. The IC's robust design ensures stable performance over a wide temperature range, making it suitable for industrial and automotive applications that demand high reliability under harsh conditions.

The TC110501ECTTR also boasts a fast response time, which is critical for applications requiring quick signal processing. This feature, along with its high accuracy, makes it an invaluable component for precision applications such as sensor interfacing, data acquisition systems, and various control circuits.

In conclusion, the Microchip Technology TC110501ECTTR is a compact, efficient, and reliable IC that offers a versatile solution for a multitude of electronic applications. Its integration ease, power efficiency, and robust performance make it a top choice for designers aiming to develop advanced, high-quality products.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess