The TC1107-3.0 from Microchip Technology is a highly reliable, fixed-voltage regulator designed to offer a consistent 3.0V output with a precision of ±0.5%. This regulator is part of the TC1107 series, known for their low dropout voltage and low ground current, making them an ideal solution for battery-operated devices where power efficiency is critical.
With an ability to deliver up to 300mA of continuous output current, the TC1107-3.0 is well-suited for a variety of applications ranging from microcontrollers to other digital systems that require a stable voltage source. The device incorporates thermal shutdown and overcurrent protection, safeguarding your system from potential damage due to overheating or excessive current draw.
One of the standout features of the TC1107-3.0 is its low dropout voltage, which allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltage. This makes it particularly efficient in scenarios where the input voltage is only slightly higher than the output voltage, reducing power loss and improving overall system performance.
The regulator's small SOT-23A package is perfect for space-constrained applications, ensuring that even the most compact of devices can benefit from its power regulation capabilities. Additionally, the TC1107-3.0 boasts a low quiescent current, contributing to the extended battery life of portable devices.
Technical highlights of the TC1107-3.0 include:
- Fixed Output Voltage: 3.0V
- Output Current: Up to 300mA
- Low Dropout Voltage
- Low Ground Current
- Overcurrent Protection
- Thermal Shutdown Protection
- High Output Voltage Accuracy: ±0.5%
- Package: SOT-23A
Whether you're developing portable consumer electronics, IoT devices, or any other application that demands a compact, efficient, and reliable power source, the TC1107-3.0 voltage regulator from Microchip Technology is an excellent choice.