EN
  • EN
  • DE
  • IT

TC1108-2.5VDBTR

Part No TC1108-2.5VDBTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.48V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Manufacturer Homepage www.microchip.com
Win Source Part Number 712434-TC1108-2.5VDBTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1108
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1108-2.5VDBTR CAD Model

Description

Microchip Technology TC1108-2.5VDBTR Voltage Regulator

The TC1108-2.5VDBTR is a high-quality voltage regulator from Microchip Technology, designed to deliver a fixed output voltage with high accuracy and stability. This component is ideal for a variety of applications where voltage regulation is critical, including but not limited to consumer electronics, automotive systems, and industrial controls.

With an output voltage of 2.5V, this regulator ensures that your devices operate within their specified voltage ranges, enhancing their performance and longevity. The TC1108 series boasts a low dropout voltage, making it an excellent choice for systems where the supply voltage is not significantly higher than the output voltage, thus maximizing efficiency.

The TC1108-2.5VDBTR comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Despite its small size, it delivers a maximum output current of 50mA, sufficient for a wide range of low-power devices and circuits. Additionally, the regulator features low quiescent current, further improving the power efficiency of the overall system.

Protection features are a key aspect of the TC1108 series. This voltage regulator includes thermal shutdown and current limit protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw. These features contribute to the reliability and durability of the product, making it a trusted choice for critical applications.

For designers and engineers looking for a stable voltage source, the TC1108-2.5VDBTR offers a solution that combines performance with practicality. Its low dropout voltage, high accuracy, and integrated protection mechanisms make it an indispensable component in designing efficient and robust electronic systems.

Microchip Technology's commitment to quality ensures that the TC1108-2.5VDBTR voltage regulator meets the stringent standards required for a wide range of industrial and consumer applications, providing a dependable power management solution for your next project.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess