EN
  • EN
  • DE

TC1303B-ZG0EMFTR

Part No TC1303B-ZG0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 2.7V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796400-TC1303B-ZG0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-ZG0EMFTR CAD Model

Description

The TC1303B-ZG0EMFTR is a high-performance, integrated power supply solution from Microchip Technology, designed to cater to the demanding needs of modern electronic devices. This compact component combines a synchronous buck regulator (Switcher) with a Linear Regulator to provide dual output voltages, optimized for efficiency and space-saving on the PCB.

Key Features

  • Output Voltage: The device provides two regulated outputs, a high-efficiency synchronous buck output (Switcher) and a linear regulator (LDO) output, which can be used to power different parts of an electronic system efficiently.
  • Current Capability: It is capable of delivering up to 500 mA for the Switcher and 300 mA for the LDO, making it suitable for a wide range of applications.
  • Power Efficiency: The synchronous buck regulator is designed for high efficiency over a broad load range, which is critical for battery-operated devices.
  • Low Quiescent Current: The device boasts a low quiescent current that helps in extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system under extreme conditions.
  • Adjustable Output: The output voltage of the switcher is adjustable, providing design flexibility to match specific application requirements.

Applications

The TC1303B-ZG0EMFTR is versatile and can be used in various applications, including:

  • Portable and battery-operated devices
  • Microcontroller/processor power supplies
  • Wireless and networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC1303B-ZG0EMFTR is no exception. This product is manufactured to meet high standards, ensuring stable performance across its lifespan. It is a practical choice for designers looking for a reliable power management solution.

Package and Availability

The device is available in a 10-pin MSOP (Micro Small Outline Package) which is suitable for space-constrained applications. It is RoHS-compliant and available for order in tape and reel format, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess