The TC1304-ZI0EMF is a high-performance, feature-rich power management integrated circuit (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is tailored to meet the demanding needs of a wide range of applications, including portable devices, smart home technologies, and industrial systems.
Key Features
- Dual-Output Buck Regulator: The TC1304-ZI0EMF includes a synchronous buck regulator with two outputs, offering high efficiency and reduced external component count.
- Programmable Output Voltage: Each output voltage is programmable, allowing for customization to match specific application requirements.
- Low Quiescent Current: Designed for battery-powered applications, the device features a low quiescent current that helps in extending battery life.
- Power-Saving Modes: The PMIC supports various power-saving modes, including automatic PWM/PFM operation, to optimize efficiency across different load conditions.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
- Overcurrent Protection: The IC includes overcurrent protection for each output, safeguarding the system from potential damage due to excessive current draw.
Applications
With its versatile features, the TC1304-ZI0EMF is ideal for a variety of applications, such as:
- Portable and battery-operated devices
- Smart home automation systems
- Power management for microcontrollers and processors
- Industrial control systems
- Automotive auxiliary power systems
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
Programmable
Output Current
Up to 500 mA per channel
Package
10-MSOP
Temperature Range
-40°C to +85°C
Overall, the TC1304-ZI0EMF from Microchip Technology is a robust and adaptable PMIC solution that delivers efficient power management and protection, making it an excellent choice for designers looking to optimize their power-sensitive applications.