EN
  • EN
  • DE

TC2320TG-G

Part No TC2320TG-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 200V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Maximum Rds On at Id,Vgs 7 Ohm @ 1A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 110pF @ 25V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047893-TC2320TG-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC2320TG-G CAD Model

Description

Introducing the Microchip Technology TC2320TG-G

The TC2320TG-G is a high-performance, precision integrated circuit from the renowned Microchip Technology. This advanced component is crafted to meet the rigorous demands of modern electronic applications, providing unmatched reliability and functionality.

At the heart of the TC2320TG-G lies a robust design that ensures stable operation under a variety of conditions. It is built to offer exceptional quality and performance, making it an ideal choice for engineers and designers looking for a component that can deliver consistent results.

Key Features of the TC2320TG-G

  • High Accuracy: The TC2320TG-G is designed for precise operations, ensuring accurate signal processing and control in critical applications.
  • Durability: With its sturdy construction, the TC2320TG-G is resistant to the wear and tear of everyday use, guaranteeing a long operational life.
  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, this product benefits from cutting-edge advancements in integrated circuit design.
  • Energy Efficiency: The TC2320TG-G is optimized for low power consumption, making it an eco-friendly choice that can help reduce overall energy costs.
  • Easy Integration: Designed with the user in mind, this component is easy to integrate into a wide range of electronic systems, ensuring a smooth design process.

Whether you are working on complex industrial equipment, sophisticated communication devices, or innovative consumer electronics, the TC2320TG-G provides the reliability and performance you need. Its versatility makes it suitable for a diverse array of applications, from automation and control systems to power management solutions.

Microchip Technology's commitment to excellence is evident in the TC2320TG-G, which is manufactured to the highest standards. When you choose this product, you are selecting a component that stands for quality, innovation, and durability—hallmarks of Microchip Technology's offerings.

Embrace the future of electronic design with the Microchip Technology TC2320TG-G and experience the difference that precision engineering can make in your projects.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6411 $50.9754
34+ $2.9876 $101.5784
52+ $2.8942 $150.4984
72+ $2.8009 $201.6648
93+ $2.7075 $251.7975
124+ $2.4274 $300.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess