EN
  • EN
  • DE

TC33263-3.0EAHTR

Part No TC33263-3.0EAHTR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description LDO REGULATOR POS 3.0V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1345218-TC33263-3.0EAHTR
Ultra Librarian 3D Model Ultra Librarian TC33263-3.0EAHTR CAD Model

Description

The TC33263-3.0EAHTR is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of power management devices, designed to meet the needs of a wide array of applications across various industries.

With its compact surface-mount package, the TC33263-3.0EAHTR is a voltage regulator that offers a fixed output voltage of 3.0V. It is specifically engineered to deliver high accuracy and low dropout, making it an ideal solution for applications that require a stable voltage supply with minimal power loss.

This device is characterized by its low quiescent current, contributing to its efficiency and making it suitable for battery-operated devices where power conservation is critical. Additionally, it features thermal shutdown and overcurrent protection, enhancing the safety and reliability of the systems it is integrated into.

The TC33263-3.0EAHTR is commonly used in portable electronics, such as smartphones, tablets, and digital cameras, as well as in industrial and automotive applications that require precise voltage regulation. Its robust design and high-performance capabilities ensure that it can withstand the demanding conditions often encountered in these environments.

Microchip Technology's commitment to quality is evident in the TC33263-3.0EAHTR, which is built to meet the stringent standards required for modern electronic components. Customers can trust in the reliability and longevity of this product, which is backed by Microchip's extensive support and expertise.

In summary, the TC33263-3.0EAHTR from Microchip Technology is a versatile and reliable voltage regulator that offers excellent performance for a wide range of applications. Its low dropout, high accuracy, and protective features make it a top choice for designers and engineers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.8383
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess