EN
  • EN
  • DE

TC4421AVAT

Part No TC4421AVAT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A High-Speed MOSFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Inverting
Rise / Fall Time (Typ) 38ns, 33ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1264555-TC4421AVAT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC4421A
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4421AVAT CAD Model

Description

Microchip Technology TC4421AVAT MOSFET Driver

The TC4421AVAT is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is designed to accommodate a wide range of applications, including those requiring high peak output current and wide input supply voltage range.

With its impressive peak output current of 9A, the TC4421AVAT is capable of driving the largest of MOSFETs, ensuring that your circuits can handle significant power loads without faltering. This makes it an ideal choice for power supply circuits, DC-DC converters, motor controllers, and other high-power applications.

The device operates over a broad voltage range from 4.5V to 18V, providing the flexibility needed for various systems and ensuring compatibility with a wide array of logic levels. This feature is particularly beneficial for systems that operate on different voltage levels, as it allows for seamless integration without the need for additional level-shifting components.

Furthermore, the TC4421AVAT boasts a latch-up protected design, which means it can withstand up to 1.5A of reverse output current without damage. This protection is critical for the longevity and reliability of the device in harsh electrical environments where such conditions may occur.

Its high capacitive load drive capability, matched rise and fall times, and low supply current make the TC4421AVAT an efficient and balanced driver for your power MOSFETs. The device is also designed with short delay times, which is essential for high-frequency operations and helps to reduce switching losses.

The TC4421AVAT comes in a 5-pin TO-220 package, which is known for its ease of mounting and excellent thermal performance. This package is suitable for through-hole mounting, which adds to the mechanical robustness of the final application.

In summary, the TC4421AVAT from Microchip Technology is a high-performance, versatile MOSFET driver that offers the power and reliability needed for demanding applications. Its wide voltage range, high current capability, and protection features make it a top choice for engineers looking to design robust and efficient power management systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7413 $51.6717
22+ $4.7108 $103.6376
33+ $4.5636 $150.5988
46+ $4.4164 $203.1544
59+ $4.2692 $251.8828
79+ $3.8275 $302.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 839 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess