EN
  • EN
  • DE

TC4427AEUA713

Part No TC4427AEUA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name TC4427
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC4427AEUA713-ND, TC4427AEUA713-NDR, TC4427AEUA713TR, TC4427AEUA713DKR, TC4427AEUA713CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899168-TC4427AEUA713
Ultra Librarian 3D Model Ultra Librarian TC4427AEUA713 CAD Model

Description

Microchip Technology TC4427AEUA713 - Dual High-Speed MOSFET Driver

The TC4427AEUA713 is a robust, high-speed MOSFET driver from the esteemed Microchip Technology, designed to accommodate a wide range of applications requiring efficient power management and signal amplification. This dual non-inverting driver is capable of delivering peak currents of up to 1.5A, making it an ideal choice for driving capacitive loads such as the gates of power MOSFETs.

Key Features:

  • High Peak Output Current: Capable of delivering up to 1.5A, this driver can handle demanding applications with ease.
  • Wide Operating Range: The TC4427AEUA713 functions efficiently across a voltage range of 4.5V to 18V, offering versatility for various circuit designs.
  • High-Speed Operation: With its fast rise and fall times, this device is optimized for applications requiring swift switching, enhancing overall performance.
  • Latch-Up Protection: Built with latch-up protection up to 1.5A, the driver ensures reliability and stability even under stressful conditions.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, thereby reducing power loss and improving efficiency.
  • Thermal Protection: The inclusion of thermal shutdown circuitry prevents damage from overheating, thereby extending the product's lifespan.

Applications:

The TC4427AEUA713 is well-suited for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor and Solenoid Drivers
  • Pulse Transformer Drivers
  • Line Drivers
  • Class D Switching Amplifiers

With its robust design and comprehensive feature set, the Microchip Technology TC4427AEUA713 dual high-speed MOSFET driver is a reliable and efficient solution for designers looking to enhance their power management systems. Its combination of high-speed operation, high peak output current, and protective features make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7511 $52.5154
33+ $3.0778 $101.5674
51+ $2.9816 $152.0616
70+ $2.8855 $201.9850
90+ $2.7893 $251.0370
120+ $2.5007 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess