EN
  • EN
  • DE

TC4427VMF713

Part No TC4427VMF713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8DFN / Driver 1.5A 2-OUT Low Side Non-Inv 8-Pin DFN-S EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Rise / Fall Time (Typ) 19ns, 19ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 796437-TC4427VMF713
Popularity Medium
Supply and Demand Status Limited
Family Name TC4427
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC4427VMF713 CAD Model

Description

Microchip Technology TC4427VMF713 MOSFET Driver

The TC4427VMF713 from Microchip Technology is a robust, high-speed, dual non-inverting MOSFET driver designed to accommodate a wide range of power applications. This driver is specifically engineered to convert TTL or CMOS input logic levels to a higher voltage and current output signal, making it an ideal choice for driving power MOSFETs and IGBTs that require high peak current and low output impedance.

With its capability to deliver up to 1.5A of peak output current per channel, the TC4427VMF713 ensures efficient switching performance for your power conversion systems. Each driver within the device operates independently with separate input and output pins, providing design flexibility and the ability to control two different MOSFETs simultaneously.

Key Features of the TC4427VMF713:

  • High Output Current: Capable of delivering 1.5A of peak current, it can drive the most demanding loads with ease.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, making it suitable for various applications.
  • High-Speed Operation: With fast rise and fall times of 25ns and 20ns respectively, the driver ensures quick switching for high-frequency operations.
  • Low Shoot-Through Current: Carefully designed to minimize cross-conduction, the TC4427VMF713 helps reduce power loss and heat generation.
  • Latch-Up Protection: The device is resistant to latch-up up to the maximum operating temperature, providing enhanced reliability.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
  • Robust Output Stage: The output stage is designed to withstand high energy loads on the output, adding to the durability of the driver.

The TC4427VMF713 is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its versatility and performance make it an excellent choice for a variety of power management tasks, including motor control, power supply control, and other high-speed switching applications where dual non-inverting drivers are required.

With Microchip's reputation for quality and reliability, the TC4427VMF713 MOSFET driver is a dependable component for your power management solutions, ensuring efficient operation and longevity of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess