EN
  • EN
  • DE

TC4428VPA

Part No TC4428VPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 19ns, 19ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105960-TC4428VPA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TC4428VPA CAD Model

Description

The TC4428VPA is a robust, high-speed, dual-channel MOSFET driver designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This device is specifically engineered to convert TTL or CMOS input logic levels to high-power output signals capable of driving a wide range of power MOSFETs and IGBTs. It is an ideal choice for a variety of applications including motor control, power supply design, and switching power amplifiers.

Key Features

  • High Peak Output Current: The TC4428VPA can deliver up to 1.5A of peak output current, making it suitable for driving large capacitive loads with rapid switching times.
  • Dual Outputs: It features two complementary outputs, one inverting and one non-inverting, providing flexibility in controlling different types of loads.
  • Wide Operating Range: With an operating voltage range from 4.5V to 18V, it can accommodate a variety of power systems.
  • High-Speed Operation: The device supports fast rise and fall times, typically 25 ns and 20 ns respectively, enabling efficient switching performance.
  • Latch-Up Protection: The TC4428VPA is designed to withstand up to 500 mA of reverse current, enhancing the reliability of the system under extreme conditions.
  • Robust Thermal Performance: Enclosed in an 8-pin PDIP package, the device can operate over an industrial temperature range of -40°C to +85°C.

Applications

The versatility of the TC4428VPA allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Brushed and Brushless DC Motor Control
  • Solenoid/Relay Drivers
  • Class D Switching Amplifiers

Conclusion

Microchip Technology's TC4428VPA MOSFET driver combines high-speed performance, high-current driving capability, and robust design to meet the stringent requirements of modern electronic systems. Whether for industrial, automotive, or consumer applications, the TC4428VPA provides a reliable solution for high-efficiency power management and control. Its ease of use and outstanding performance make it a go-to component for engineers and designers looking to optimize their power driving circuits.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess