EN
  • EN
  • DE

TC54VC2702EMB713

Part No TC54VC2702EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TC54VC2702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 158-2051-2-ND, TC54VC2702EMB, 158-2051-1, TC54VC2702EMB71CT, 158-2051-1-ND, TC54VC2702EMB71TR, TC54VC2702EMB71TR-NDR, 158-2051-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899172-TC54VC2702EMB713
Ultra Librarian 3D Model Ultra Librarian TC54VC2702EMB713 CAD Model

Description

Product Overview: TC54VC2702EMB713

The TC54VC2702EMB713 is a cutting-edge voltage detector designed and manufactured by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This voltage detector is an essential component for a wide range of applications where voltage level monitoring is critical for system reliability and performance.

Key Features

  • Voltage Detection Range: The TC54VC2702EMB713 is engineered to detect voltage levels with high precision. It has a preset detection threshold of 2.7V, making it suitable for low-voltage applications.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage detector consumes minimal power, thus extending the battery life of portable devices.
  • High Accuracy: The device offers high accuracy in voltage detection, ensuring that the system operates within safe voltage levels and responds appropriately to voltage variations.
  • Compact Package: Housed in a small SOT-23 package, the TC54VC2702EMB713 is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Operating Temperature Range: It operates over an industrial temperature range, making it robust for use in harsh environments.

Applications

The TC54VC2702EMB713 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller reset circuits
  • Power management systems
  • Embedded systems requiring voltage monitoring

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC54VC2702EMB713 is no exception. It is built to meet the high standards of performance and durability that Microchip's customers have come to expect.

Product Support and Availability

Microchip Technology provides comprehensive support for the TC54VC2702EMB713 through its customer service and technical support teams. The product is available through Microchip's extensive distribution network, ensuring availability for both small-scale projects and mass production.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3328 $53.3120
95+ $1.0936 $103.8920
145+ $1.0594 $153.6130
200+ $1.0252 $205.0400
255+ $0.9910 $252.7050
340+ $0.8885 $302.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess