EN
  • EN
  • DE

TC54VN3002EMB713

Part No TC54VN3002EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET N-CH OD 3.0V SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1106017-TC54VN3002EMB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VN3002EMB713 CAD Model

Description

Overview of TC54VN3002EMB713 Voltage Detector

The TC54VN3002EMB713 is a high-quality voltage detector designed by Microchip Technology, which is renowned for its reliability and precision in monitoring power supplies. This device is an essential component for any system that requires accurate voltage detection to ensure stable and secure operation.

Key Features

  • Voltage Threshold: The TC54VN3002EMB713 is designed to detect a nominal threshold voltage of 3.00V, making it suitable for a wide range of low-power applications.
  • High Accuracy: This voltage detector boasts a high detection accuracy, which is crucial for systems that cannot tolerate significant voltage deviations without risking malfunction or damage.
  • Low Power Consumption: It is optimized for low power consumption, ensuring minimal impact on the overall energy efficiency of the application it is used in.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which is ideal for space-constrained applications where board real estate is at a premium.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the TC54VN3002EMB713 can reliably function in a variety of harsh environmental conditions.

Applications

The TC54VN3002EMB713 voltage detector from Microchip Technology is versatile and can be used in numerous applications, including:

  • Battery-powered devices where maintaining the correct voltage is critical for operation and battery life.
  • Microprocessor and microcontroller systems that require a stable power supply for accurate functioning.
  • Portable electronics, where space is limited and power efficiency is essential.
  • Automotive systems that demand robust performance in a range of temperatures and conditions.

Conclusion

With its precise voltage detection capabilities and low power consumption, the TC54VN3002EMB713 from Microchip Technology is an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their electronic systems. Its small footprint and high level of accuracy make it an indispensable component in a multitude of applications where voltage monitoring is crucial.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess