Introducing the TC54VN3402ECB713 Voltage Detector from Microchip Technology
The TC54VN3402ECB713 is a high-precision voltage detector designed by the renowned Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This miniature device is engineered to maintain system integrity by monitoring voltage levels and providing a reset signal to microcontrollers (MCUs) and other processors when a voltage drop is detected. It's an essential component for a wide array of applications, including battery-powered devices, embedded systems, and portable electronics.
Key Features of the TC54VN3402ECB713
- High Accuracy: With a precision threshold voltage of 4.2V, it ensures reliable operation and monitoring, crucial for systems that cannot tolerate voltage deviations.
- Low Power Consumption: Designed to be energy-efficient, it is ideal for battery-operated devices where power conservation is paramount.
- Compact SOT-23 Packaging: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
- Built-in Hysteresis: The inclusion of hysteresis prevents false triggering due to noise, ensuring the stability of the reset function.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, it can withstand extreme environmental conditions.
Applications
The TC54VN3402ECB713 is versatile and can be used in various applications, including:
- Portable Electronics
- Embedded Systems
- Power Supply Monitoring
- Microcontroller Reset Systems
- Battery Management Systems
Why Choose the TC54VN3402ECB713?
Microchip Technology's commitment to quality and reliability is evident in the TC54VN3402ECB713 voltage detector. Its precision, low power consumption, and robustness in a variety of conditions make it a top choice for designers looking to enhance system stability and safety. The device's compact packaging and ease of use also make it a practical solution for modern electronic designs that require minimal power draw and space efficiency.
Whether you're developing the next generation of portable gadgets or ensuring the reliability of critical electronic systems, the TC54VN3402ECB713 from Microchip Technology is an excellent component to keep your applications running smoothly.